Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1323293-XC7A15T-3FTG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 170
Number of LABs/CLBs: 1300
Number of Logic Elements/Cells: 16640
Total RAM Bits: 921600
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 256-LBGA
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1932
Base Product Number: XC7A15
RoHS Status: ROHS3 Compliant
IC FPGA 170 I/O 256FTBGA
FPGA - Field Programmable Gate Array XC7A15T-3FTG256E
FPGA, ARTIX-7, 170 I/O, FPBGA-256; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:256Pins; No. of Speed Grades:3; Total RAM Bits:900Kbit; No. of I/O s:170I/O s; Clock RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1932-ND | 1323293-XC7A15T-3FTG256E | XC7A15T-3FTG256E | XC7A15T-3FTG256E | 07AH4898 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 170 I/o, Fpbga-256; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; FPBGA | ||
| Pins | 256 | 256 | |||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Logic Cells / Logic Blocks | 16640 | 2600 |