Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-2CSG324I XC7A15T-2CSG324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 844502-XC7A15T-2CSG3 24I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA Package: 324-LFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 210 Family Name: XC7A15 Categories: Integrated Circuits (ICs) Case / Package: 324-CSPBGA (15x15) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 844502-XC7A15T-2CSG3 24I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA Package: 324-LFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 210 Family Name: XC7A15 Categories: Integrated Circuits (ICs) Case / Package: 324-CSPBGA (15x15) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-2CSG324I - 844502-XC7A15T-2CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-2CSG324I
844502-XC7A15T-2CSG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-2CSG324I 844502-XC7A15T-2CSG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 844502-XC7A15T-2CSG3 24I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA Package: 324-LFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 210 Family Name: XC7A15 Categories: Integrated Circuits (ICs) Case / Package: 324-CSPBGA (15x15) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 844502-XC7A15T-2CSG324I
Series: Artix-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA
Package: 324-LFBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 210
Family Name: XC7A15
Categories: Integrated Circuits (ICs)
Case / Package: 324-CSPBGA (15x15)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A15T-2CSG324I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A15T-2CSG324I-ND
FPGAs (Field Programmable Gate Array) XC7A15T-2CSG324I-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-2CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A15T-2CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-2CSG324I
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 47AC6434 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
47AC6434
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 47AC6434
FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:900Kbit; No. of I/O s:210I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:900Kbit; No. of I/O s:210I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A15T-2CSG324I
FPGA - Field Programmable Gate Array XC7A15T-2CSG324I
FPGA - Field Programmable Gate Array XC7A15T-2CSG324I

FPGA - Field Programmable Gate Array XC7A15T-2CSG324I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 844502-XC7A15T-2CSG324I XC7A15T-2CSG324I-ND XC7A15T-2CSG324I 47AC6434 XC7A15T-2CSG324I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-2CSG324I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Package Type Other; 324-CSPBGA (15x15) Other; 324-LFBGA, CSPBGA PBGA Other; CSBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 324 324
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250ABC600-2 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details