Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A15T-1FTG256C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1930-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1930-ND
FPGAs (Field Programmable Gate Array) 122-1930-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A15T-1FTG256C
FPGA - Field Programmable Gate Array XC7A15T-1FTG256C
FPGA - Field Programmable Gate Array XC7A15T-1FTG256C

FPGA - Field Programmable Gate Array XC7A15T-1FTG256C

Buy Now Datasheet
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx - 32AC9789 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
32AC9789
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx 32AC9789
FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:170I/O s; MSL:- RoHS Compliant: Yes

FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:170I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A15T-1FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-1FTG256C
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1930-ND XC7A15T-1FTG256C 32AC9789 XC7A15T-1FTG256C
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; FTBGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-2 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details