Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484I XC7A15T-1FGG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 844503-XC7A15T-1FGG4 84I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 250 Family Name: XC7A15 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 844503-XC7A15T-1FGG4 84I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 250 Family Name: XC7A15 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484I - 844503-XC7A15T-1FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484I
844503-XC7A15T-1FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484I 844503-XC7A15T-1FGG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 844503-XC7A15T-1FGG4 84I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 250 Family Name: XC7A15 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 844503-XC7A15T-1FGG484I
Series: Artix-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 250
Family Name: XC7A15
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1929-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1929-ND
FPGAs (Field Programmable Gate Array) 122-1929-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A15T-1FGG484I
FPGA - Field Programmable Gate Array XC7A15T-1FGG484I
FPGA - Field Programmable Gate Array XC7A15T-1FGG484I

FPGA - Field Programmable Gate Array XC7A15T-1FGG484I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A15T-1FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-1FGG484I
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site
Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx - 07AH4897 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
07AH4897
Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx 07AH4897
FPGA, ARTIX-7, 250 I/O, FPBGA-484; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 250 I/O, FPBGA-484; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 844503-XC7A15T-1FGG484I 122-1929-ND XC7A15T-1FGG484I XC7A15T-1FGG484I 07AH4897
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; FPBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 484 484
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details