Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A15T-1CSG325C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 150 921600 16640 324-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 150 921600 16640 324-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2201-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2201-ND
FPGAs (Field Programmable Gate Array) 122-2201-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 150 921600 16640 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 150 921600 16640 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A15T-1CSG325C
FPGA - Field Programmable Gate Array XC7A15T-1CSG325C
FPGA - Field Programmable Gate Array XC7A15T-1CSG325C

FPGA - Field Programmable Gate Array XC7A15T-1CSG325C

Buy Now Datasheet
Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx - 47AC6430 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx
47AC6430
Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx 47AC6430
FPGA, ARTIX-7, 150 I/O, CSBGA-325; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 150 I/O, CSBGA-325; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1CSG325C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A15T-1CSG325C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-1CSG325C
IC FPGA 150 I/O 324CSBGA

IC FPGA 150 I/O 324CSBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2201-ND XC7A15T-1CSG325C 47AC6430 XC7A15T-1CSG325C
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LFBGA, CSPBGA Other; CSBGA PBGA
Pins 324 325
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details