Xilinx, Inc. No. Of Logic Blocks Amd Xilinx XC7A15T-1CSG324C.

Description
No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:210I/O s; Clock Management:MMCM, PLL RoHS Compliant: Yes
Description
No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:210I/O s; Clock Management:MMCM, PLL RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Logic Blocks Amd Xilinx - 32AC4582 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Logic Blocks Amd Xilinx
32AC4582
No. Of Logic Blocks Amd Xilinx 32AC4582
No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:210I/O s; Clock Management:MMCM, PLL RoHS Compliant: Yes

No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:210I/O s; Clock Management:MMCM, PLL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Devices (PLD)
Product Number 32AC4582
Product Name No. Of Logic Blocks Amd Xilinx
Macrocells 16640
Logic Cells / Logic Blocks 2600
Package Type Other; CSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K100FC324-2V - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Device Type FPGA
Package Type Other; 324-BGA
User I/Os 252 pins
View Details
3 suppliers
LM2502 Mobile Pixel Link (MPL) Display Interface Serializer and Deserializer - LM2502SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Operating Current 25 milliamps
Package Type Other; WQFN
View Details
2 suppliers
FPGAs (Field Programmable Gate Array) - 150-A1010B-PL44I-ND - DigiKey
Specs
Device Type FPGA
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details