Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1CSG324C XC7A15T-1CSG324C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852920-XC7A15T-1CSG3 24C Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 210 921600 16640 Package: Tray Number of I/O: 210 Family Name: XC7A15 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852920-XC7A15T-1CSG3 24C Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 210 921600 16640 Package: Tray Number of I/O: 210 Family Name: XC7A15 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1CSG324C - 852920-XC7A15T-1CSG324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1CSG324C
852920-XC7A15T-1CSG324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1CSG324C 852920-XC7A15T-1CSG324C
Manufacturer: Xilinx Inc. Win Source Part Number: 852920-XC7A15T-1CSG3 24C Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 210 921600 16640 Package: Tray Number of I/O: 210 Family Name: XC7A15 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 852920-XC7A15T-1CSG324C
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 210 921600 16640
Package: Tray
Number of I/O: 210
Family Name: XC7A15
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1927-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1927-ND
FPGAs (Field Programmable Gate Array) 122-1927-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA

Buy Now Datasheet
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 47AC2237 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
47AC2237
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 47AC2237
FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-1; Total RAM Bits:900Kbit; No. of I/O's:210I/O's; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-1; Total RAM Bits:900Kbit; No. of I/O's:210I/O's; Clock RoHS Compliant: Yes

Supplier's Site
IC FPGA ARTIX7 210 I/O 324CSBGA - 903-XC7A15T-1CSG324C - Utmel Electronic Limited
Hong Kong, China
IC FPGA ARTIX7 210 I/O 324CSBGA
903-XC7A15T-1CSG324C
IC FPGA ARTIX7 210 I/O 324CSBGA 903-XC7A15T-1CSG324C
IC FPGA ARTIX7 210 I/O 324CSBGA

IC FPGA ARTIX7 210 I/O 324CSBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1CSG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A15T-1CSG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-1CSG324C
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A15T-1CSG324C
FPGA - Field Programmable Gate Array XC7A15T-1CSG324C
FPGA - Field Programmable Gate Array XC7A15T-1CSG324C

FPGA - Field Programmable Gate Array XC7A15T-1CSG324C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 852920-XC7A15T-1CSG324C 122-1927-ND 47AC2237 903-XC7A15T-1CSG324C XC7A15T-1CSG324C XC7A15T-1CSG324C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1CSG324C FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx IC FPGA ARTIX7 210 I/O 324CSBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 324-LFBGA, CSPBGA Other; CSBGA Other; 324-LFBGA, CSPBGA PBGA
Pins 324 324 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2600 16640
User I/Os 210 pins 324 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM232-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 180 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details