Artix-7 Field Programmable Gate Array (FPGA) IC 106 921600 16640 238-LFBGA, CSPBGA
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016056-XC7A15T-1CPG
Contact Plating: Copper, Silver, Tin
RAM Size: 112.5 kB
Number of Pins: 236
Number of Logic Elements/Cells: 16640
Propagation Delay: 1.09 ns
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XC7A15T-2CPG236C; XC7A15T-2CPG236I; LFE2-12E-6QN208I; LFE2-12E-6QN208C; LFE2-12E-5QN208C; XC6SLX16-2CPG196CXC7
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.05 V
Min Supply Voltage: 950 mV
Number of I/Os: 106
Number of Logic Blocks (LABs): 1300
Speed Grade: 1
Number of Registers: 20800
FPGA - Field Programmable Gate Array XC7A15T-1CPG236C
FPGA, ARTIX-7, 106 I/O, CSBGA-236; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:106I/O s; Clock RoHS Compliant: Yes
IC FPGA 106 I/O 238CSBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1993-ND | 1016056-XC7A15T-1CPG236C | XC7A15T-1CPG236C | 47AC6428 | XC7A15T-1CPG236C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1CPG236C | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 106 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 238-LFBGA, CSPBGA | Other; CSBGA | PBGA | ||
| Pins | 238 | 236 | 236 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 16640 | 2600 | |||
| Registers | 20800 |