Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A12T-2CPG238I

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 106 737280 12800 238-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 106 737280 12800 238-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7A12T-2CPG238I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A12T-2CPG238I-ND
FPGAs (Field Programmable Gate Array) XC7A12T-2CPG238I-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 106 737280 12800 238-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 106 737280 12800 238-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323418-XC7A12T-2CPG238I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323418-XC7A12T-2CPG238I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323418-XC7A12T-2CPG238I
Manufacturer: AMD Xilinx Win Source Part Number: 1323418-XC7A12T-2CPG 238I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 106 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 737280 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 238-CSBGA (10x10) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 238-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: XC7A12 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323418-XC7A12T-2CPG238I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 106
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 12800
Total RAM Bits: 737280
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 238-CSBGA (10x10)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 238-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: XC7A12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A12T-2CPG238I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A12T-2CPG238I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A12T-2CPG238I
IC FPGA 106 I/O 238BGA

IC FPGA 106 I/O 238BGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A12T-2CPG238I
FPGA - Field Programmable Gate Array XC7A12T-2CPG238I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Artix-7, 112I/o, Csbga-238 Rohs Compliant Amd Xilinx - 66AH1403 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 112I/o, Csbga-238 Rohs Compliant Amd Xilinx
66AH1403
Fpga, Artix-7, 112I/o, Csbga-238 Rohs Compliant Amd Xilinx 66AH1403
FPGA, ARTIX-7, 112I/O, CSBGA-238 ROHS COMPLIANT: NO

FPGA, ARTIX-7, 112I/O, CSBGA-238 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7A12T-2CPG238I-ND 1323418-XC7A12T-2CPG238I XC7A12T-2CPG238I XC7A12T-2CPG238I 66AH1403
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 112I/o, Csbga-238 Rohs Compliant Amd Xilinx
Package Type Other; 238-LFBGA, CSPBGA Other; 238-LFBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details