The Artix-7 FPGA, part number 07AH4896, features 112 I/O pins and is housed in a CSBGA-238 package. It includes 2000 logic blocks and 12800 macrocells, making it suitable for a variety of applications requiring moderate complexity. The device operates predominantly at a core voltage of 1.0V, with options for lower voltage operation in specific speed grades to reduce power consumption. The FPGA supports multiple temperature ranges, including commercial, industrial, and military specifications, which allows for flexibility in deployment across different environments. With a total RAM capacity of 720 Kbits, it is capable of handling substantial data processing tasks. The device is RoHS compliant, ensuring it meets environmental regulations. This FPGA is ideal for engineers looking for a balance of performance and power efficiency in their designs.
Manufacturer: AMD Xilinx
Win Source Part Number: 1323097-XC7A12T-1CPG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 106
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 12800
Total RAM Bits: 737280
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 238-CSBGA (10x10)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 238-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: XC7A12T-1CPG238I-ND,
Base Product Number: XC7A12
RoHS Status: ROHS3 Compliant
Artix-7 Field Programmable Gate Array (FPGA) IC 106 737280 12800 238-LFBGA, CSPBGA
IC FPGA 106 I/O 238BGA
FPGA - Field Programmable Gate Array XC7A12T-1CPG238I
FPGA, ARTIX-7, 112 I/O, CSBGA-238; No. of Logic Blocks:2000; No. of Macrocells:12800; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:238Pins; No. of Speed Grades:1; Total RAM Bits:720Kbit; No. of I/O s:112I/O s; Clock RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323097-XC7A12T-1CPG238I | 122-2152-ND | XC7A12T-1CPG238I | XC7A12T-1CPG238I | 07AH4896 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 112 I/o, Csbga-238; No. Of Logic Blocks Amd Xilinx |
| Logic Cells / Logic Blocks | 12800 | 2000 | |||
| Package Type | Other; 238-LFBGA, CSPBGA | Other; 238-LFBGA, CSPBGA | PBGA | Other; CSBGA | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 0.95V ~ 1.05V | Other |