Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-L2FGG676E XC7A100T-L2FGG676E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799951-XC7A100T-L2FG G676E Series: Artix-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 300 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Family Name: XC7A100T Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M2GL060-1FGG676I; M2GL060TS-1FGG676T2; M2GL060-1FG676I; M2S090TS-1FG676I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799951-XC7A100T-L2FG G676E Series: Artix-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 300 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Family Name: XC7A100T Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M2GL060-1FGG676I; M2GL060TS-1FGG676T2; M2GL060-1FG676I; M2S090TS-1FG676I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-L2FGG676E - 799951-XC7A100T-L2FGG676E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-L2FGG676E
799951-XC7A100T-L2FGG676E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-L2FGG676E 799951-XC7A100T-L2FGG676E
Manufacturer: Xilinx Inc. Win Source Part Number: 799951-XC7A100T-L2FG G676E Series: Artix-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 300 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Family Name: XC7A100T Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M2GL060-1FGG676I; M2GL060TS-1FGG676T2; M2GL060-1FG676I; M2S090TS-1FG676I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799951-XC7A100T-L2FGG676E
Series: Artix-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 300
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Family Name: XC7A100T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): M2GL060-1FGG676I; M2GL060TS-1FGG676T2; M2GL060-1FG676I; M2S090TS-1FG676I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A100T-L2FGG676E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A100T-L2FGG676E-ND
FPGAs (Field Programmable Gate Array) XC7A100T-L2FGG676E-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 300 4976640 101440 676-BGA

Artix-7 Field Programmable Gate Array (FPGA) IC 300 4976640 101440 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-L2FGG676E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A100T-L2FGG676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A100T-L2FGG676E
IC FPGA 300 I/O 676FBGA

IC FPGA 300 I/O 676FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A100T-L2FGG676E
FPGA - Field Programmable Gate Array XC7A100T-L2FGG676E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799951-XC7A100T-L2FGG676E XC7A100T-L2FGG676E-ND XC7A100T-L2FGG676E XC7A100T-L2FGG676E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-L2FGG676E FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 101440
Unlock Full Specs
to access all available technical data