Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA
IC FPGA 210 I/O 324CSBGA
FPGA, ARTIX-7, 210 I/O, CSPBGA-324; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:3; Total RAM Bits:4860Kbit; No. of I/O s:210I/O s; MSL:- RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A100T-3CSG324E
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1875-ND | XC7A100T-3CSG324E | 32AC9788 | XC7A100T-3CSG324E |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 210 I/o, Cspbga-324; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Package Type | Other; 324-LFBGA, CSPBGA | PBGA | Other; CSBGA | |
| Pins | 324 | 324 | ||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Supply Voltage | Other |