Manufacturer: Xilinx Inc.
Win Source Part Number: 214373-XC7A100T-2FGG
Mounting: SMD (SMT)
Number of I/O: 300
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 300 4976640 101440 676-BGA
FPGA - Field Programmable Gate Array XC7A100T-2FGG676I
IC FPGA 300 I/O 676FBGA
FPGA, ARTIX-7, 300 I/O, FCBGA-676; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:300I/O s; Clock RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214373-XC7A100T-2FGG676I | 122-1877-ND | XC7A100T-2FGG676I | XC7A100T-2FGG676I | 47AC6423 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG676I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 300 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx |
| Logic Cells / Logic Blocks | 101440 | 15850 | |||
| Package Type | Other; 676-FBGA (27x27) | Other; 676-BGA | Other; FCBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other |