Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A100T-2FGG676C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 300 4976640 101440 676-BGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 300 4976640 101440 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1878-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1878-ND
FPGAs (Field Programmable Gate Array) 122-1878-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 300 4976640 101440 676-BGA

Artix-7 Field Programmable Gate Array (FPGA) IC 300 4976640 101440 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG676C - 036616-XC7A100T-2FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG676C
036616-XC7A100T-2FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG676C 036616-XC7A100T-2FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 036616-XC7A100T-2FGG 676C Mounting: SMD (SMT) Number of I/O: 300 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 036616-XC7A100T-2FGG676C
Mounting: SMD (SMT)
Number of I/O: 300
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fpga, Artix-7, 300 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6422 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 300 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6422
Fpga, Artix-7, 300 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6422
FPGA, ARTIX-7, 300 I/O, FCBGA-676; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:300I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 300 I/O, FCBGA-676; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:300I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A100T-2FGG676C
FPGA - Field Programmable Gate Array XC7A100T-2FGG676C
FPGA - Field Programmable Gate Array XC7A100T-2FGG676C

FPGA - Field Programmable Gate Array XC7A100T-2FGG676C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A100T-2FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A100T-2FGG676C
IC FPGA 300 I/O 676FBGA

IC FPGA 300 I/O 676FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1878-ND 036616-XC7A100T-2FGG676C 47AC6422 XC7A100T-2FGG676C XC7A100T-2FGG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG676C Fpga, Artix-7, 300 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA Other; 676-FBGA (27x27) Other; FCBGA
Pins 676 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 101440 15850
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-2 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details