Xilinx, Inc. 1V FPGA Programmable Logic Device XC7A100T-2FG676I

Description
FPGA Artix-7 Family 101440 Cells 28nm Technology 1V 676-Pin FCBGA Product overview: XC7A100T-2FG676I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A100T-2FG676I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Artix-7 Family 101440 Cells 28nm Technology 1V 676-Pin FCBGA Product overview: XC7A100T-2FG676I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A100T-2FG676I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC7A100T-2FG676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7A100T-2FG676I
1V FPGA Programmable Logic Device 696-XC7A100T-2FG676I
FPGA Artix-7 Family 101440 Cells 28nm Technology 1V 676-Pin FCBGA Product overview: XC7A100T-2FG676I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A100T-2FG676I can be used for catalog matching and distributor lookup.

FPGA Artix-7 Family 101440 Cells 28nm Technology 1V 676-Pin FCBGA Product overview: XC7A100T-2FG676I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A100T-2FG676I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FG676I - 1219216-XC7A100T-2FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FG676I
1219216-XC7A100T-2FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FG676I 1219216-XC7A100T-2FG676I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219216-XC7A100T-2FG 676I Operating Supply Voltage: 1 V RAM Size: 607.5 kB Number of Logic Elements/Cells: 101440 Propagation Delay: 110 ps Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7A100T2FG676I; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of I/Os: 300 Number of Logic Blocks (LABs): 7925 Max Operating Temperature: 100 °C Speed Grade: 2 Number of Registers: 126800

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219216-XC7A100T-2FG676I
Operating Supply Voltage: 1 V
RAM Size: 607.5 kB
Number of Logic Elements/Cells: 101440
Propagation Delay: 110 ps
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC7A100T2FG676I;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of I/Os: 300
Number of Logic Blocks (LABs): 7925
Max Operating Temperature: 100 °C
Speed Grade: 2
Number of Registers: 126800

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7A100T-2FG676I 1219216-XC7A100T-2FG676I
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FG676I
Logic Cells / Logic Blocks 101440 101440
Registers 126800 126800
Package Type Other; FCBGA Other; FCBGA
User I/Os 300 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details