Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2CSG324I XC7A100T-2CSG324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799950-XC7A100T-2CSG 324I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 210 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Family Name: XC7A100T Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P250L-1FG324; M1A3P1000L-1FG324YI; M1A3P1000L-1FG324Y; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799950-XC7A100T-2CSG 324I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 210 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Family Name: XC7A100T Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P250L-1FG324; M1A3P1000L-1FG324YI; M1A3P1000L-1FG324Y; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2CSG324I - 799950-XC7A100T-2CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2CSG324I
799950-XC7A100T-2CSG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2CSG324I 799950-XC7A100T-2CSG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 799950-XC7A100T-2CSG 324I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 210 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Family Name: XC7A100T Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P250L-1FG324; M1A3P1000L-1FG324YI; M1A3P1000L-1FG324Y; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799950-XC7A100T-2CSG324I
Series: Artix-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 324-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 210
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Family Name: XC7A100T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-CSPBGA (15x15)
Alternative Parts (Cross-Reference): A3P250L-1FG324; M1A3P1000L-1FG324YI; M1A3P1000L-1FG324Y;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1881-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1881-ND
FPGAs (Field Programmable Gate Array) 122-1881-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A100T-2CSG324I
FPGA - Field Programmable Gate Array XC7A100T-2CSG324I
FPGA - Field Programmable Gate Array XC7A100T-2CSG324I

FPGA - Field Programmable Gate Array XC7A100T-2CSG324I

Buy Now Datasheet
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 47AC2234 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
47AC2234
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 47AC2234
FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-2; Total RAM Bits:4860Kbit; No. of I/O's:210I/O's; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-2; Total RAM Bits:4860Kbit; No. of I/O's:210I/O's; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A100T-2CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A100T-2CSG324I
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799950-XC7A100T-2CSG324I 122-1881-ND XC7A100T-2CSG324I 47AC2234 XC7A100T-2CSG324I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2CSG324I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 101440 15850
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Package Type Other; 324-LFBGA, CSPBGA Other; CSBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details