Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FTG256I XC7A100T-1FTG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810875-XC7A100T-1FTG 256I Packaging: Tray Mounting Style: SMD Number of I/O: 170 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC7A100T
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810875-XC7A100T-1FTG 256I Packaging: Tray Mounting Style: SMD Number of I/O: 170 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC7A100T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FTG256I - 810875-XC7A100T-1FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FTG256I
810875-XC7A100T-1FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FTG256I 810875-XC7A100T-1FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 810875-XC7A100T-1FTG 256I Packaging: Tray Mounting Style: SMD Number of I/O: 170 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC7A100T

Manufacturer: Xilinx Inc.
Win Source Part Number: 810875-XC7A100T-1FTG256I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 170
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC7A100T

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2191-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2191-ND
FPGAs (Field Programmable Gate Array) 122-2191-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 170 4976640 101440 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 4976640 101440 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A100T-1FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A100T-1FTG256I
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx - 47AC6420 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
47AC6420
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx 47AC6420
FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:170I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:170I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A100T-1FTG256I
FPGA - Field Programmable Gate Array XC7A100T-1FTG256I
FPGA - Field Programmable Gate Array XC7A100T-1FTG256I

FPGA - Field Programmable Gate Array XC7A100T-1FTG256I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 810875-XC7A100T-1FTG256I 122-2191-ND XC7A100T-1FTG256I 47AC6420 XC7A100T-1FTG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FTG256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 101440 15850
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Package Type Other; 256-LBGA Other; FTBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details