Artix-7 Field Programmable Gate Array (FPGA) IC 285 4976640 101440 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214372-XC7A100T-1FGG
Mounting: SMD (SMT)
Number of I/O: 285
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FPGA 285 I/O 484FBGA
FPGA, ARTIX-7, 285 I/O, FPBGA-484; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:-1; Total RAM Bits:4860Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A100T-1FGG484I
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1884-ND | 214372-XC7A100T-1FGG484I | XC7A100T-1FGG484I | 47AC2233 | XC7A100T-1FGG484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FGG484I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 285 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BBGA | Other; 484-FBGA (23x23) | Other; FPBGA | ||
| Pins | 484 | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 101440 | 15850 |