Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FGG484C XC7A100T-1FGG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214371-XC7A100T-1FGG 484C Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214371-XC7A100T-1FGG 484C Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FGG484C - 214371-XC7A100T-1FGG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FGG484C
214371-XC7A100T-1FGG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FGG484C 214371-XC7A100T-1FGG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 214371-XC7A100T-1FGG 484C Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214371-XC7A100T-1FGG484C
Mounting: SMD (SMT)
Number of I/O: 285
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1885-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1885-ND
FPGAs (Field Programmable Gate Array) 122-1885-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 285 4976640 101440 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 4976640 101440 484-BBGA

Buy Now Datasheet
IC FPGA 285 I/O 484FCBGA - 903-XC7A100T-1FGG484C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 285 I/O 484FCBGA
903-XC7A100T-1FGG484C
IC FPGA 285 I/O 484FCBGA 903-XC7A100T-1FGG484C
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A100T-1FGG484C
FPGA - Field Programmable Gate Array XC7A100T-1FGG484C
FPGA - Field Programmable Gate Array XC7A100T-1FGG484C

FPGA - Field Programmable Gate Array XC7A100T-1FGG484C

Buy Now Datasheet
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6416 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6416
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6416
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FGG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A100T-1FGG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A100T-1FGG484C
IC FPGA 285 I/O 484FBGA

IC FPGA 285 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214371-XC7A100T-1FGG484C 122-1885-ND 903-XC7A100T-1FGG484C XC7A100T-1FGG484C 47AC6416 XC7A100T-1FGG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FGG484C FPGAs (Field Programmable Gate Array) IC FPGA 285 I/O 484FCBGA FPGA - Field Programmable Gate Array Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 101440 101440 15850
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; 484-BBGA Other; FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other; 1V Other
Pins 484 484 484
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC672-2X - Lingto Electronic Limited
Specs
System Gates 342000
Logic Cells / Logic Blocks 6656
User I/Os 413 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details