Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A100T-1CSG324I

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2182-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2182-ND
FPGAs (Field Programmable Gate Array) 122-2182-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1CSG324I - 809805-XC7A100T-1CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1CSG324I
809805-XC7A100T-1CSG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1CSG324I 809805-XC7A100T-1CSG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 809805-XC7A100T-1CSG 324I Packaging: Tray Mounting Style: SMD Number of I/O: 210 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC7A100T

Manufacturer: Xilinx Inc.
Win Source Part Number: 809805-XC7A100T-1CSG324I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 210
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 324-LFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC7A100T

Buy Now Datasheet
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 47AC6415 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
47AC6415
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 47AC6415
FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:210I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:210I/O s; Clock RoHS Compliant: Yes

Supplier's Site
IC FPGA ARTIX7 210 I/O 324CSBGA - 903-XC7A100T-1CSG324I - Utmel Electronic Limited
Hong Kong, China
IC FPGA ARTIX7 210 I/O 324CSBGA
903-XC7A100T-1CSG324I
IC FPGA ARTIX7 210 I/O 324CSBGA 903-XC7A100T-1CSG324I
IC FPGA ARTIX7 210 I/O 324CSBGA

IC FPGA ARTIX7 210 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A100T-1CSG324I
FPGA - Field Programmable Gate Array XC7A100T-1CSG324I
FPGA - Field Programmable Gate Array XC7A100T-1CSG324I

FPGA - Field Programmable Gate Array XC7A100T-1CSG324I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A100T-1CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A100T-1CSG324I
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2182-ND 809805-XC7A100T-1CSG324I 47AC6415 903-XC7A100T-1CSG324I XC7A100T-1CSG324I XC7A100T-1CSG324I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1CSG324I Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx IC FPGA ARTIX7 210 I/O 324CSBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LFBGA, CSPBGA Other; CSBGA Other; 324-LFBGA, CSPBGA PBGA
Pins 324 324
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 101440 15850 101440
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details