Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC7336-5PC44C XC7336-5PC44C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105687-XC7336-5PC44 C Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 44 Number of Macrocells: 36 Categories: OEM Parts(T-Z) Case / Package: PLCC Alternative Parts (Cross-Reference): XC7336-5PC44CXC73365 PC44C; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105687-XC7336-5PC44 C Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 44 Number of Macrocells: 36 Categories: OEM Parts(T-Z) Case / Package: PLCC Alternative Parts (Cross-Reference): XC7336-5PC44CXC73365 PC44C; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC7336-5PC44C - 1105687-XC7336-5PC44C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC7336-5PC44C
1105687-XC7336-5PC44C
OEM Parts - OEM Parts (T - Z) - XC7336-5PC44C 1105687-XC7336-5PC44C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105687-XC7336-5PC44 C Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 44 Number of Macrocells: 36 Categories: OEM Parts(T-Z) Case / Package: PLCC Alternative Parts (Cross-Reference): XC7336-5PC44CXC73365 PC44C; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105687-XC7336-5PC44C
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 44
Number of Macrocells: 36
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC7336-5PC44CXC73365PC44C;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1105687-XC7336-5PC44C
Product Name OEM Parts - OEM Parts (T - Z) - XC7336-5PC44C
Unlock Full Specs
to access all available technical data