Xilinx, Inc. Custom Parts - Custom Parts (U - Z) - XC6VSX475T-2FFG1759I XC6VSX475T-2FFG1759I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222052-XC6VSX475T-2 FFG1759I Operating Supply Voltage: 1 V RAM Size: 4.7 MB Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VSX475T2FFG1759I; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 2
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222052-XC6VSX475T-2 FFG1759I Operating Supply Voltage: 1 V RAM Size: 4.7 MB Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VSX475T2FFG1759I; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XC6VSX475T-2FFG1759I - 1222052-XC6VSX475T-2FFG1759I - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XC6VSX475T-2FFG1759I
1222052-XC6VSX475T-2FFG1759I
Custom Parts - Custom Parts (U - Z) - XC6VSX475T-2FFG1759I 1222052-XC6VSX475T-2FFG1759I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222052-XC6VSX475T-2 FFG1759I Operating Supply Voltage: 1 V RAM Size: 4.7 MB Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VSX475T2FFG1759I; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222052-XC6VSX475T-2FFG1759I
Operating Supply Voltage: 1 V
RAM Size: 4.7 MB
Categories: Custom Parts
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC6VSX475T2FFG1759I;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1222052-XC6VSX475T-2FFG1759I
Product Name Custom Parts - Custom Parts (U - Z) - XC6VSX475T-2FFG1759I
Unlock Full Specs
to access all available technical data