Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6VSX475T-2FFG1759E

Description
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6VSX475T-2FFG1759E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VSX475T-2FFG1759E-ND
FPGAs (Field Programmable Gate Array) XC6VSX475T-2FFG1759E-ND
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA

Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX475T-2FFG1759E - 939623-XC6VSX475T-2FFG1759E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX475T-2FFG1759E
939623-XC6VSX475T-2FFG1759E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX475T-2FFG1759E 939623-XC6VSX475T-2FFG1759E
Manufacturer: Xilinx Inc. Win Source Part Number: 939623-XC6VSX475T-2F FG1759E Series: Virtex®-6 SXT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA Package: 1759-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 840 Family Name: XC6VSX475 Categories: Integrated Circuits (ICs) Case / Package: 1759-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XC6VSX475T-2FFG1759I -ND, XC6VSX475T-2FFG1759I

Manufacturer: Xilinx Inc.
Win Source Part Number: 939623-XC6VSX475T-2FFG1759E
Series: Virtex®-6 SXT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA
Package: 1759-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 840
Family Name: XC6VSX475
Categories: Integrated Circuits (ICs)
Case / Package: 1759-FCBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XC6VSX475T-2FFG1759I-ND, XC6VSX475T-2FFG1759I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX475T-2FFG1759E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VSX475T-2FFG1759E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VSX475T-2FFG1759E
IC FPGA 840 I/O 1759FCBGA

IC FPGA 840 I/O 1759FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6VSX475T-2FFG1759E-ND 939623-XC6VSX475T-2FFG1759E XC6VSX475T-2FFG1759E
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX475T-2FFG1759E Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1759-BBGA, FCBGA Other; 1759-FCBGA (42.5x42.5)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details