Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6VSX315T-2FFG1156C

Description
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 600 25952256 314880 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 600 25952256 314880 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6VSX315T-2FFG1156C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VSX315T-2FFG1156C-ND
FPGAs (Field Programmable Gate Array) XC6VSX315T-2FFG1156C-ND
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 600 25952256 314880 1156-BBGA, FCBGA

Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 600 25952256 314880 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318177-XC6VSX315T-2FFG1156C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318177-XC6VSX315T-2FFG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318177-XC6VSX315T-2FFG1156C
Manufacturer: AMD Xilinx Win Source Part Number: 1318177-XC6VSX315T-2 FFG1156C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 600 Number of LABs/CLBs: 24600 Number of Logic Elements/Cells: 314880 Total RAM Bits: 25952256 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 73 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6VSX315 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318177-XC6VSX315T-2FFG1156C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 600
Number of LABs/CLBs: 24600
Number of Logic Elements/Cells: 314880
Total RAM Bits: 25952256
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1156-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 73
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6VSX315
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VSX315T-2FFG1156C
FPGA - Field Programmable Gate Array XC6VSX315T-2FFG1156C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-2FFG1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VSX315T-2FFG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VSX315T-2FFG1156C
IC FPGA 600 I/O 1156FCBGA

IC FPGA 600 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6VSX315T-2FFG1156C-ND 1318177-XC6VSX315T-2FFG1156C XC6VSX315T-2FFG1156C XC6VSX315T-2FFG1156C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA, FCBGA Other; 1156-BBGA, FCBGA
Unlock Full Specs
to access all available technical data