Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1156C XC6VSX315T-1FFG1156C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037465-XC6VSX315T-1F FG1156C Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 24600 Number of Logic Elements/Cells: 314880 Total RAM Bits: 25952256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037465-XC6VSX315T-1F FG1156C Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 24600 Number of Logic Elements/Cells: 314880 Total RAM Bits: 25952256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1156C - 037465-XC6VSX315T-1FFG1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1156C
037465-XC6VSX315T-1FFG1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1156C 037465-XC6VSX315T-1FFG1156C
Manufacturer: Xilinx Inc. Win Source Part Number: 037465-XC6VSX315T-1F FG1156C Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 24600 Number of Logic Elements/Cells: 314880 Total RAM Bits: 25952256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037465-XC6VSX315T-1FFG1156C
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 24600
Number of Logic Elements/Cells: 314880
Total RAM Bits: 25952256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1156-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1156C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VSX315T-1FFG1156C-ND
FPGAs (Field Programmable Gate Array) XC6VSX315T-1FFG1156C-ND
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 600 25952256 314880 1156-BBGA, FCBGA

Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 600 25952256 314880 1156-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VSX315T-1FFG1156C
FPGA - Field Programmable Gate Array XC6VSX315T-1FFG1156C
FPGA - Field Programmable Gate Array XC6VSX315T-1FFG1156C

FPGA - Field Programmable Gate Array XC6VSX315T-1FFG1156C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VSX315T-1FFG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VSX315T-1FFG1156C
IC FPGA 600 I/O 1156FCBGA

IC FPGA 600 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037465-XC6VSX315T-1FFG1156C XC6VSX315T-1FFG1156C-ND XC6VSX315T-1FFG1156C XC6VSX315T-1FFG1156C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1156C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 314880
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details