Xilinx, Inc. 0.9V BGA FPGA Programmable Logic Device XC6VLX75T-L1FFG784C

Description
FPGA Virtex-6 LXT Family 74496 Cells 40nm (CMOS) Technology 0.9V 784-Pin FC-BGA Product overview: XC6VLX75T-L1FFG784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX75T-L1FFG7 84C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Virtex-6 LXT Family 74496 Cells 40nm (CMOS) Technology 0.9V 784-Pin FC-BGA Product overview: XC6VLX75T-L1FFG784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX75T-L1FFG7 84C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9V BGA FPGA Programmable Logic Device - 696-XC6VLX75T-L1FFG784C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V BGA FPGA Programmable Logic Device
696-XC6VLX75T-L1FFG784C
0.9V BGA FPGA Programmable Logic Device 696-XC6VLX75T-L1FFG784C
FPGA Virtex-6 LXT Family 74496 Cells 40nm (CMOS) Technology 0.9V 784-Pin FC-BGA Product overview: XC6VLX75T-L1FFG784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX75T-L1FFG7 84C can be used for catalog matching and distributor lookup.

FPGA Virtex-6 LXT Family 74496 Cells 40nm (CMOS) Technology 0.9V 784-Pin FC-BGA Product overview: XC6VLX75T-L1FFG784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX75T-L1FFG784C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-L1FFG784C - 1016247-XC6VLX75T-L1FFG784C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-L1FFG784C
1016247-XC6VLX75T-L1FFG784C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-L1FFG784C 1016247-XC6VLX75T-L1FFG784C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016247-XC6VLX75T-L1 FFG784C Mounting: SMD (SMT) Operating Supply Voltage: 900 mV RAM Size: 702 kB Number of Pins: 784 Number of Logic Elements/Cells: 74496 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VCX75T-1FFG784I; XC6VCX75T-1FFG784C; XC6VCX75T-2FFG784I; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 360 Number of Logic Blocks (LABs): 5820

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016247-XC6VLX75T-L1FFG784C
Mounting: SMD (SMT)
Operating Supply Voltage: 900 mV
RAM Size: 702 kB
Number of Pins: 784
Number of Logic Elements/Cells: 74496
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC6VCX75T-1FFG784I; XC6VCX75T-1FFG784C; XC6VCX75T-2FFG784I;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 360
Number of Logic Blocks (LABs): 5820

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VLX75T-L1FFG784C
FPGA - Field Programmable Gate Array XC6VLX75T-L1FFG784C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6VLX75T-L1FFG784C 1016247-XC6VLX75T-L1FFG784C XC6VLX75T-L1FFG784C
Product Name 0.9V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-L1FFG784C FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 74496 74496
Package Type Other; FCBGA Other; FCBGA
Pins 784 784
User I/Os 360 pins
Unlock Full Specs
to access all available technical data