Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6VLX75T-3FFG784C

Description
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6VLX75T-3FFG784C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VLX75T-3FFG784C-ND
FPGAs (Field Programmable Gate Array) XC6VLX75T-3FFG784C-ND
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-3FFG784C - 799947-XC6VLX75T-3FFG784C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-3FFG784C
799947-XC6VLX75T-3FFG784C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-3FFG784C 799947-XC6VLX75T-3FFG784C
Manufacturer: Xilinx Inc. Win Source Part Number: 799947-XC6VLX75T-3FF G784C Series: Virtex-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 5820 Number of Logic Elements/Cells: 74496 Total RAM Bits: 5750784 Family Name: XC6VLX75T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VLX75T-3FF784C; XC6VLX75T-3FF784I; XC6VLX75T-3FFG784I; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799947-XC6VLX75T-3FFG784C
Series: Virtex-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 784-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 360
Number of LABs/CLBs: 5820
Number of Logic Elements/Cells: 74496
Total RAM Bits: 5750784
Family Name: XC6VLX75T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 784-FCBGA (29x29)
Alternative Parts (Cross-Reference): XC6VLX75T-3FF784C; XC6VLX75T-3FF784I; XC6VLX75T-3FFG784I;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-3FFG784C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX75T-3FFG784C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VLX75T-3FFG784C
IC FPGA 360 I/O 784FCBGA

IC FPGA 360 I/O 784FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VLX75T-3FFG784C
FPGA - Field Programmable Gate Array XC6VLX75T-3FFG784C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 360 I/O 784FCBGA - 903-XC6VLX75T-3FFG784C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 360 I/O 784FCBGA
903-XC6VLX75T-3FFG784C
IC FPGA 360 I/O 784FCBGA 903-XC6VLX75T-3FFG784C
IC FPGA 360 I/O 784FCBGA

IC FPGA 360 I/O 784FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6VLX75T-3FFG784C-ND 799947-XC6VLX75T-3FFG784C XC6VLX75T-3FFG784C XC6VLX75T-3FFG784C 903-XC6VLX75T-3FFG784C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-3FFG784C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 360 I/O 784FCBGA
Package Type Other; 784-BBGA, FCBGA Other; 784-BBGA, FCBGA
Pins 784 784
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 74496 74496
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3 - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details