Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-1FFG784C XC6VLX75T-1FFG784C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214365-XC6VLX75T-1FF G784C Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 5820 Number of Logic Elements/Cells: 74496 Total RAM Bits: 5750784 Family Name: XC6VLX75T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 784-FCBGA (29x29) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC6VLX75T-1FF784C; XC6VLX75T-1FFG784I; XC6VLX75T-1FF784I; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214365-XC6VLX75T-1FF G784C Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 5820 Number of Logic Elements/Cells: 74496 Total RAM Bits: 5750784 Family Name: XC6VLX75T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 784-FCBGA (29x29) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC6VLX75T-1FF784C; XC6VLX75T-1FFG784I; XC6VLX75T-1FF784I; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-1FFG784C - 214365-XC6VLX75T-1FFG784C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-1FFG784C
214365-XC6VLX75T-1FFG784C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-1FFG784C 214365-XC6VLX75T-1FFG784C
Manufacturer: Xilinx Inc. Win Source Part Number: 214365-XC6VLX75T-1FF G784C Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 5820 Number of Logic Elements/Cells: 74496 Total RAM Bits: 5750784 Family Name: XC6VLX75T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 784-FCBGA (29x29) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC6VLX75T-1FF784C; XC6VLX75T-1FFG784I; XC6VLX75T-1FF784I; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214365-XC6VLX75T-1FFG784C
Mounting: SMD (SMT)
Number of I/O: 360
Number of LABs/CLBs: 5820
Number of Logic Elements/Cells: 74496
Total RAM Bits: 5750784
Family Name: XC6VLX75T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 784-FCBGA (29x29)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC6VLX75T-1FF784C; XC6VLX75T-1FFG784I; XC6VLX75T-1FF784I;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1787-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1787-ND
FPGAs (Field Programmable Gate Array) 122-1787-ND
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-1FFG784C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX75T-1FFG784C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VLX75T-1FFG784C
IC FPGA 360 I/O 784FCBGA

IC FPGA 360 I/O 784FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VLX75T-1FFG784C
FPGA - Field Programmable Gate Array XC6VLX75T-1FFG784C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214365-XC6VLX75T-1FFG784C 122-1787-ND XC6VLX75T-1FFG784C XC6VLX75T-1FFG784C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX75T-1FFG784C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 74496
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details