Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX550T-1FFG1760I XC6VLX550T-1FFG1760I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214362-XC6VLX550T-1F FG1760I Mounting: SMD (SMT) Number of I/O: 1200 Number of LABs/CLBs: 42960 Number of Logic Elements/Cells: 549888 Total RAM Bits: 23298048 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1760-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214362-XC6VLX550T-1F FG1760I Mounting: SMD (SMT) Number of I/O: 1200 Number of LABs/CLBs: 42960 Number of Logic Elements/Cells: 549888 Total RAM Bits: 23298048 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1760-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX550T-1FFG1760I - 214362-XC6VLX550T-1FFG1760I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX550T-1FFG1760I
214362-XC6VLX550T-1FFG1760I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX550T-1FFG1760I 214362-XC6VLX550T-1FFG1760I
Manufacturer: Xilinx Inc. Win Source Part Number: 214362-XC6VLX550T-1F FG1760I Mounting: SMD (SMT) Number of I/O: 1200 Number of LABs/CLBs: 42960 Number of Logic Elements/Cells: 549888 Total RAM Bits: 23298048 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1760-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214362-XC6VLX550T-1FFG1760I
Mounting: SMD (SMT)
Number of I/O: 1200
Number of LABs/CLBs: 42960
Number of Logic Elements/Cells: 549888
Total RAM Bits: 23298048
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1760-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC6VLX550T-1FFG1760I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC6VLX550T-1FFG1760I
FPGA Programmable Logic Device 696-XC6VLX550T-1FFG1760I
IC FPGA 1200 I/O 1760FBGA Product overview: XC6VLX550T-1FFG1760I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX550T-1FFG1 760I can be used for catalog matching and distributor lookup.

IC FPGA 1200 I/O 1760FBGA Product overview: XC6VLX550T-1FFG1760I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX550T-1FFG1760I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214362-XC6VLX550T-1FFG1760I 696-XC6VLX550T-1FFG1760I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX550T-1FFG1760I FPGA Programmable Logic Device
Logic Cells / Logic Blocks 549888 549888
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-2N - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details