Xilinx, Inc. 1V FPGA Programmable Logic Device XC6VLX365T-2FF1759I

Description
FPGA Virtex-6 LXT Family 364032 Cells 40nm (CMOS) Technology 1V 1759-Pin FCBGA Product overview: XC6VLX365T-2FF1759I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX365T-2FF17 59I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-6 LXT Family 364032 Cells 40nm (CMOS) Technology 1V 1759-Pin FCBGA Product overview: XC6VLX365T-2FF1759I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX365T-2FF17 59I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC6VLX365T-2FF1759I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC6VLX365T-2FF1759I
1V FPGA Programmable Logic Device 696-XC6VLX365T-2FF1759I
FPGA Virtex-6 LXT Family 364032 Cells 40nm (CMOS) Technology 1V 1759-Pin FCBGA Product overview: XC6VLX365T-2FF1759I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX365T-2FF17 59I can be used for catalog matching and distributor lookup.

FPGA Virtex-6 LXT Family 364032 Cells 40nm (CMOS) Technology 1V 1759-Pin FCBGA Product overview: XC6VLX365T-2FF1759I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX365T-2FF1759I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX365T-2FF1759I - 1192799-XC6VLX365T-2FF1759I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX365T-2FF1759I
1192799-XC6VLX365T-2FF1759I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX365T-2FF1759I 1192799-XC6VLX365T-2FF1759I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192799-XC6VLX365T-2 FF1759I Operating Supply Voltage: 1 V RAM Size: 1.8 MB Number of Pins: 1759 Number of Logic Elements/Cells: 364032 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VLX365T2FF1759I; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 720 Number of Logic Blocks (LABs): 28440 Max Operating Temperature: 100 °C Speed Grade: 2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192799-XC6VLX365T-2FF1759I
Operating Supply Voltage: 1 V
RAM Size: 1.8 MB
Number of Pins: 1759
Number of Logic Elements/Cells: 364032
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC6VLX365T2FF1759I;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 720
Number of Logic Blocks (LABs): 28440
Max Operating Temperature: 100 °C
Speed Grade: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6VLX365T-2FF1759I 1192799-XC6VLX365T-2FF1759I
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX365T-2FF1759I
Logic Cells / Logic Blocks 364032 364032
Package Type Other; FCBGA Other; FCBGA
Pins 1759 1759
User I/Os 720 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details