Manufacturer: Xilinx Inc.
Win Source Part Number: 721183-XC6VLX365T-1F
Mounting Style: SMD
Number of LABs/CLBs: 28440
Number of Logic Elements/Cells: 364032
Total RAM Bits: 15335424
Categories: Integrated Circuits
Supplier Device Package: 1759-FCBGA (42.5x42.5)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1760-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: XC6VLX365T
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 720
Supply Voltage (V): 0.95V ~ 1.05V
IC FPGA 720 I/O 1759FCBGA Product overview: XC6VLX365T-1FFG1759I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 721183-XC6VLX365T-1FFG1759I | 696-XC6VLX365T-1FFG1759I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX365T-1FFG1759I | FPGA Programmable Logic Device |
| Logic Cells / Logic Blocks | 364032 | 364032 |