Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 600 15335424 241152 1156-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214360-XC6VLX240T-3F
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 18840
Number of Logic Elements/Cells: 241152
Total RAM Bits: 15335424
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1156-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC FPGA 600 I/O 1156FCBGA
FPGA - Field Programmable Gate Array XC6VLX240T-3FFG1156C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6VLX240T-3FFG1156C-ND | 214360-XC6VLX240T-3FFG1156C | XC6VLX240T-3FFG1156C | XC6VLX240T-3FFG1156C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-3FFG1156C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 1156-BBGA, FCBGA | Other; 1156-FCBGA (35x35) |