Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG784I XC6VLX240T-2FFG784I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799939-XC6VLX240T-2F FG784I Series: Virtex-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 400 Number of LABs/CLBs: 18840 Number of Logic Elements/Cells: 241152 Total RAM Bits: 15335424 Family Name: XC6VLX240T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VLX240T-2FF784I; XC6VLX240T-2FFG784CE S; XC6VLX240T-2FF784C; XC6VLX240T-2FFG784C; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799939-XC6VLX240T-2F FG784I Series: Virtex-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 400 Number of LABs/CLBs: 18840 Number of Logic Elements/Cells: 241152 Total RAM Bits: 15335424 Family Name: XC6VLX240T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VLX240T-2FF784I; XC6VLX240T-2FFG784CE S; XC6VLX240T-2FF784C; XC6VLX240T-2FFG784C; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG784I - 799939-XC6VLX240T-2FFG784I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG784I
799939-XC6VLX240T-2FFG784I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG784I 799939-XC6VLX240T-2FFG784I
Manufacturer: Xilinx Inc. Win Source Part Number: 799939-XC6VLX240T-2F FG784I Series: Virtex-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 400 Number of LABs/CLBs: 18840 Number of Logic Elements/Cells: 241152 Total RAM Bits: 15335424 Family Name: XC6VLX240T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VLX240T-2FF784I; XC6VLX240T-2FFG784CE S; XC6VLX240T-2FF784C; XC6VLX240T-2FFG784C; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799939-XC6VLX240T-2FFG784I
Series: Virtex-6 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 784-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 400
Number of LABs/CLBs: 18840
Number of Logic Elements/Cells: 241152
Total RAM Bits: 15335424
Family Name: XC6VLX240T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 784-FCBGA (29x29)
Alternative Parts (Cross-Reference): XC6VLX240T-2FF784I; XC6VLX240T-2FFG784CES; XC6VLX240T-2FF784C; XC6VLX240T-2FFG784C;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VLX240T-2FFG784I
FPGA - Field Programmable Gate Array XC6VLX240T-2FFG784I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 400 I/O 784FCBGA - 903-XC6VLX240T-2FFG784I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 400 I/O 784FCBGA
903-XC6VLX240T-2FFG784I
IC FPGA 400 I/O 784FCBGA 903-XC6VLX240T-2FFG784I
IC FPGA 400 I/O 784FCBGA

IC FPGA 400 I/O 784FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799939-XC6VLX240T-2FFG784I XC6VLX240T-2FFG784I 903-XC6VLX240T-2FFG784I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG784I FPGA - Field Programmable Gate Array IC FPGA 400 I/O 784FCBGA
Logic Cells / Logic Blocks 241152 241152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other; 1V
Package Type Other; 784-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details