Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG1759C XC6VLX240T-2FFG1759C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717056-XC6VLX240T-2F FG1759C Mounting Style: SMD Number of LABs/CLBs: 18840 Number of Logic Elements/Cells: 241152 Total RAM Bits: 15335424 Categories: Integrated Circuits Supplier Device Package: 1759-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1760-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: XC6VLX240T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 720 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717056-XC6VLX240T-2F FG1759C Mounting Style: SMD Number of LABs/CLBs: 18840 Number of Logic Elements/Cells: 241152 Total RAM Bits: 15335424 Categories: Integrated Circuits Supplier Device Package: 1759-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1760-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: XC6VLX240T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 720 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG1759C - 717056-XC6VLX240T-2FFG1759C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG1759C
717056-XC6VLX240T-2FFG1759C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG1759C 717056-XC6VLX240T-2FFG1759C
Manufacturer: Xilinx Inc. Win Source Part Number: 717056-XC6VLX240T-2F FG1759C Mounting Style: SMD Number of LABs/CLBs: 18840 Number of Logic Elements/Cells: 241152 Total RAM Bits: 15335424 Categories: Integrated Circuits Supplier Device Package: 1759-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1760-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: XC6VLX240T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 720 Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 717056-XC6VLX240T-2FFG1759C
Mounting Style: SMD
Number of LABs/CLBs: 18840
Number of Logic Elements/Cells: 241152
Total RAM Bits: 15335424
Categories: Integrated Circuits
Supplier Device Package: 1759-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1760-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: XC6VLX240T
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 720
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now
FPGAs (Field Programmable Gate Array) - 122-1686-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1686-ND
FPGAs (Field Programmable Gate Array) 122-1686-ND
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG1759C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX240T-2FFG1759C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VLX240T-2FFG1759C
IC FPGA 720 I/O 1759FCBGA

IC FPGA 720 I/O 1759FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717056-XC6VLX240T-2FFG1759C 122-1686-ND XC6VLX240T-2FFG1759C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FFG1759C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 241152
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details