Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6VLX240T-2FF1759C

Description
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1699-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1699-ND
FPGAs (Field Programmable Gate Array) 122-1699-ND
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FF1759C - 036615-XC6VLX240T-2FF1759C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FF1759C
036615-XC6VLX240T-2FF1759C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FF1759C 036615-XC6VLX240T-2FF1759C
Manufacturer: Xilinx Inc. Win Source Part Number: 036615-XC6VLX240T-2F F1759C Mounting: SMD (SMT) Number of I/O: 720 Number of LABs/CLBs: 18840 Number of Logic Elements/Cells: 241152 Total RAM Bits: 15335424 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1759-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 036615-XC6VLX240T-2FF1759C
Mounting: SMD (SMT)
Number of I/O: 720
Number of LABs/CLBs: 18840
Number of Logic Elements/Cells: 241152
Total RAM Bits: 15335424
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1759-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FF1759C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX240T-2FF1759C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VLX240T-2FF1759C
IC FPGA 720 I/O 1759FCBGA

IC FPGA 720 I/O 1759FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1699-ND 036615-XC6VLX240T-2FF1759C XC6VLX240T-2FF1759C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-2FF1759C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1759-BBGA, FCBGA Other; 1759-FCBGA (42.5x42.5)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details