Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX195T-2FF1156I XC6VLX195T-2FF1156I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712928-XC6VLX195T-2F F1156I Series: Virtex-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 600 Number of LABs/CLBs: 15600 Number of Logic Elements/Cells: 199680 Total RAM Bits: 12681216 Family Name: XC6VLX195T Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE2M100E-5F1156CES; LFE3-70E-6FN1156C; LFE3-70E-8FN1156I; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712928-XC6VLX195T-2F F1156I Series: Virtex-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 600 Number of LABs/CLBs: 15600 Number of Logic Elements/Cells: 199680 Total RAM Bits: 12681216 Family Name: XC6VLX195T Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE2M100E-5F1156CES; LFE3-70E-6FN1156C; LFE3-70E-8FN1156I; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX195T-2FF1156I - 712928-XC6VLX195T-2FF1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX195T-2FF1156I
712928-XC6VLX195T-2FF1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX195T-2FF1156I 712928-XC6VLX195T-2FF1156I
Manufacturer: Xilinx Inc. Win Source Part Number: 712928-XC6VLX195T-2F F1156I Series: Virtex-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 600 Number of LABs/CLBs: 15600 Number of Logic Elements/Cells: 199680 Total RAM Bits: 12681216 Family Name: XC6VLX195T Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE2M100E-5F1156CES; LFE3-70E-6FN1156C; LFE3-70E-8FN1156I; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 712928-XC6VLX195T-2FF1156I
Series: Virtex-6 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1156-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 600
Number of LABs/CLBs: 15600
Number of Logic Elements/Cells: 199680
Total RAM Bits: 12681216
Family Name: XC6VLX195T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1156-FCBGA (35x35)
Alternative Parts (Cross-Reference): LFE2M100E-5F1156CES; LFE3-70E-6FN1156C; LFE3-70E-8FN1156I;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VLX195T-2FF1156I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VLX195T-2FF1156I-ND
FPGAs (Field Programmable Gate Array) XC6VLX195T-2FF1156I-ND
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 600 12681216 199680 1156-BBGA, FCBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 600 12681216 199680 1156-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VLX195T-2FF1156I
FPGA - Field Programmable Gate Array XC6VLX195T-2FF1156I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX195T-2FF1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX195T-2FF1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VLX195T-2FF1156I
IC FPGA 600 I/O 1156FCBGA

IC FPGA 600 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 712928-XC6VLX195T-2FF1156I XC6VLX195T-2FF1156I-ND XC6VLX195T-2FF1156I XC6VLX195T-2FF1156I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX195T-2FF1156I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 199680
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details