Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 240 9732096 128000 784-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939597-XC6VLX130T-3F
Series: Virtex®-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 240 9732096 128000 784-BBGA, FCBGA
Package: 784-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 240
Family Name: XC6VLX130
Categories: Integrated Circuits (ICs)
Case / Package: 784-FCBGA (29x29)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 240 I/O 784FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 240 I/O 784FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6VLX130T-3FFG784C-ND | 939597-XC6VLX130T-3FFG784C | XC6VLX130T-3FFG784C | XC6VLX130T-3FFG784C | 903-XC6VLX130T-3FFG784C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-3FFG784C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | IC FPGA 240 I/O 784FCBGA |
| Package Type | Other; 784-BBGA, FCBGA | Other; 784-FCBGA (29x29) | Other; 784-BBGA, FCBGA | ||
| Pins | 784 | 784 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 0.95V~1.05V |