Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG484I XC6VLX130T-2FFG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758247-XC6VLX130T-2F FG484I Series: Virtex-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 240 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Family Name: XC6VLX130T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): A3P1000L-1FGG484Y; A3P250L-1FG484YI; A3P1000L-FGG484Y; Introduction Date: June 24, 2009 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758247-XC6VLX130T-2F FG484I Series: Virtex-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 240 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Family Name: XC6VLX130T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): A3P1000L-1FGG484Y; A3P250L-1FG484YI; A3P1000L-FGG484Y; Introduction Date: June 24, 2009 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG484I - 758247-XC6VLX130T-2FFG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG484I
758247-XC6VLX130T-2FFG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG484I 758247-XC6VLX130T-2FFG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 758247-XC6VLX130T-2F FG484I Series: Virtex-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 240 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Family Name: XC6VLX130T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): A3P1000L-1FGG484Y; A3P250L-1FG484YI; A3P1000L-FGG484Y; Introduction Date: June 24, 2009 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758247-XC6VLX130T-2FFG484I
Series: Virtex-6 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 240
Number of LABs/CLBs: 10000
Number of Logic Elements/Cells: 128000
Total RAM Bits: 9732096
Family Name: XC6VLX130T
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): A3P1000L-1FGG484Y; A3P250L-1FG484YI; A3P1000L-FGG484Y;
Introduction Date: June 24, 2009
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VLX130T-2FFG484I-ND
FPGAs (Field Programmable Gate Array) XC6VLX130T-2FFG484I-ND
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 240 9732096 128000 484-BBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 240 9732096 128000 484-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VLX130T-2FFG484I
FPGA - Field Programmable Gate Array XC6VLX130T-2FFG484I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX130T-2FFG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VLX130T-2FFG484I
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758247-XC6VLX130T-2FFG484I XC6VLX130T-2FFG484I-ND XC6VLX130T-2FFG484I XC6VLX130T-2FFG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG484I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 128000
Unlock Full Specs
to access all available technical data