Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG1156C XC6VLX130T-2FFG1156C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084369-XC6VLX130T-2F FG1156C Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Family Name: XC6VLX130T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): LFE3-70EA-6FN1156I; LFE3-95E-6FN1156I; LFE3-95E-8FN1156C; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084369-XC6VLX130T-2F FG1156C Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Family Name: XC6VLX130T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): LFE3-70EA-6FN1156I; LFE3-95E-6FN1156I; LFE3-95E-8FN1156C; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG1156C - 084369-XC6VLX130T-2FFG1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG1156C
084369-XC6VLX130T-2FFG1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG1156C 084369-XC6VLX130T-2FFG1156C
Manufacturer: Xilinx Inc. Win Source Part Number: 084369-XC6VLX130T-2F FG1156C Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Family Name: XC6VLX130T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): LFE3-70EA-6FN1156I; LFE3-95E-6FN1156I; LFE3-95E-8FN1156C; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084369-XC6VLX130T-2FFG1156C
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 10000
Number of Logic Elements/Cells: 128000
Total RAM Bits: 9732096
Family Name: XC6VLX130T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1156-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): LFE3-70EA-6FN1156I; LFE3-95E-6FN1156I; LFE3-95E-8FN1156C;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG1156C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VLX130T-2FFG1156C-ND
FPGAs (Field Programmable Gate Array) XC6VLX130T-2FFG1156C-ND
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VLX130T-2FFG1156C
FPGA - Field Programmable Gate Array XC6VLX130T-2FFG1156C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX130T-2FFG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VLX130T-2FFG1156C
IC FPGA 600 I/O 1156FCBGA

IC FPGA 600 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084369-XC6VLX130T-2FFG1156C XC6VLX130T-2FFG1156C-ND XC6VLX130T-2FFG1156C XC6VLX130T-2FFG1156C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FFG1156C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 128000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-1N - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 147 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details