Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FF784C XC6VLX130T-2FF784C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799933-XC6VLX130T-2F F784C Series: Virtex-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 400 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Family Name: XC6VLX130T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VLX130T-2FFG784C; XC6VLX130T-2FFG784I; XC6VLX130T-2FF784I; XC6VLX130T-2FFG784CE S; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799933-XC6VLX130T-2F F784C Series: Virtex-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 400 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Family Name: XC6VLX130T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VLX130T-2FFG784C; XC6VLX130T-2FFG784I; XC6VLX130T-2FF784I; XC6VLX130T-2FFG784CE S; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FF784C - 799933-XC6VLX130T-2FF784C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FF784C
799933-XC6VLX130T-2FF784C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FF784C 799933-XC6VLX130T-2FF784C
Manufacturer: Xilinx Inc. Win Source Part Number: 799933-XC6VLX130T-2F F784C Series: Virtex-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 400 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Family Name: XC6VLX130T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VLX130T-2FFG784C; XC6VLX130T-2FFG784I; XC6VLX130T-2FF784I; XC6VLX130T-2FFG784CE S; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799933-XC6VLX130T-2FF784C
Series: Virtex-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 784-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 400
Number of LABs/CLBs: 10000
Number of Logic Elements/Cells: 128000
Total RAM Bits: 9732096
Family Name: XC6VLX130T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 784-FCBGA (29x29)
Alternative Parts (Cross-Reference): XC6VLX130T-2FFG784C; XC6VLX130T-2FFG784I; XC6VLX130T-2FF784I; XC6VLX130T-2FFG784CES;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1V FPGA Programmable Logic Device - 696-XC6VLX130T-2FF784C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC6VLX130T-2FF784C
1V FPGA Programmable Logic Device 696-XC6VLX130T-2FF784C
IC FPGA 400 I/O 784FCBGA / FPGA Virtex®-6 LXT Family 128000 Cells 40nm Technology 1V 784-Pin FCBGA Product overview: XC6VLX130T-2FF784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX130T-2FF78 4C can be used for catalog matching and distributor lookup.

IC FPGA 400 I/O 784FCBGA / FPGA Virtex®-6 LXT Family 128000 Cells 40nm Technology 1V 784-Pin FCBGA Product overview: XC6VLX130T-2FF784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX130T-2FF784C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799933-XC6VLX130T-2FF784C 696-XC6VLX130T-2FF784C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FF784C 1V FPGA Programmable Logic Device
Logic Cells / Logic Blocks 128000 128000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-2 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details