Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939596-XC6VLX130T-2F
Series: Virtex®-6 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA
Package: 1156-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 600
Family Name: XC6VLX130
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FCBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA - Field Programmable Gate Array
IC FPGA 600 I/O 1156FCBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6VLX130T-2FF1156I-ND | 939596-XC6VLX130T-2FF1156I | XC6VLX130T-2FF1156I | XC6VLX130T-2FF1156I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-2FF1156I | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1156-BBGA, FCBGA | Other; 1156-FCBGA (35x35) |