Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-1FFG484C XC6VLX130T-1FFG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939595-XC6VLX130T-1F FG484C Series: Virtex®-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 240 9732096 128000 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 240 Family Name: XC6VLX130 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939595-XC6VLX130T-1F FG484C Series: Virtex®-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 240 9732096 128000 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 240 Family Name: XC6VLX130 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-1FFG484C - 939595-XC6VLX130T-1FFG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-1FFG484C
939595-XC6VLX130T-1FFG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-1FFG484C 939595-XC6VLX130T-1FFG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 939595-XC6VLX130T-1F FG484C Series: Virtex®-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 240 9732096 128000 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 240 Family Name: XC6VLX130 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939595-XC6VLX130T-1FFG484C
Series: Virtex®-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 240 9732096 128000 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 240
Family Name: XC6VLX130
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VLX130T-1FFG484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VLX130T-1FFG484C-ND
FPGAs (Field Programmable Gate Array) XC6VLX130T-1FFG484C-ND
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 240 9732096 128000 484-BBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 240 9732096 128000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-1FFG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX130T-1FFG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VLX130T-1FFG484C
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VLX130T-1FFG484C
FPGA - Field Programmable Gate Array XC6VLX130T-1FFG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939595-XC6VLX130T-1FFG484C XC6VLX130T-1FFG484C-ND XC6VLX130T-1FFG484C XC6VLX130T-1FFG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX130T-1FFG484C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details