Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FFG1923E XC6VHX565T-2FFG1923E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799929-XC6VHX565T-2F FG1923E Series: Virtex-6 HXT Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 1924-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 720 Number of LABs/CLBs: 44280 Number of Logic Elements/Cells: 566784 Total RAM Bits: 33619968 Family Name: XC6VHX565T Categories: Integrated Circuits (ICs) Manufacturer Package: 1924-FCBGA (45x45) Alternative Parts (Cross-Reference): XC6VHX565T-2FFG1923C ; XC6VHX565T-2FF1923C; ECCN: 3A001.a.7.b Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799929-XC6VHX565T-2F FG1923E Series: Virtex-6 HXT Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 1924-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 720 Number of LABs/CLBs: 44280 Number of Logic Elements/Cells: 566784 Total RAM Bits: 33619968 Family Name: XC6VHX565T Categories: Integrated Circuits (ICs) Manufacturer Package: 1924-FCBGA (45x45) Alternative Parts (Cross-Reference): XC6VHX565T-2FFG1923C ; XC6VHX565T-2FF1923C; ECCN: 3A001.a.7.b Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FFG1923E - 799929-XC6VHX565T-2FFG1923E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FFG1923E
799929-XC6VHX565T-2FFG1923E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FFG1923E 799929-XC6VHX565T-2FFG1923E
Manufacturer: Xilinx Inc. Win Source Part Number: 799929-XC6VHX565T-2F FG1923E Series: Virtex-6 HXT Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 1924-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 720 Number of LABs/CLBs: 44280 Number of Logic Elements/Cells: 566784 Total RAM Bits: 33619968 Family Name: XC6VHX565T Categories: Integrated Circuits (ICs) Manufacturer Package: 1924-FCBGA (45x45) Alternative Parts (Cross-Reference): XC6VHX565T-2FFG1923C ; XC6VHX565T-2FF1923C; ECCN: 3A001.a.7.b Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799929-XC6VHX565T-2FFG1923E
Series: Virtex-6 HXT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 1924-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 720
Number of LABs/CLBs: 44280
Number of Logic Elements/Cells: 566784
Total RAM Bits: 33619968
Family Name: XC6VHX565T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1924-FCBGA (45x45)
Alternative Parts (Cross-Reference): XC6VHX565T-2FFG1923C; XC6VHX565T-2FF1923C;
ECCN: 3A001.a.7.b
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1V FPGA Programmable Logic Device - 696-XC6VHX565T-2FFG1923E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC6VHX565T-2FFG1923E
1V FPGA Programmable Logic Device 696-XC6VHX565T-2FFG1923E
IC FPGA 720 I/O 1923FCBGA / FPGA Virtex®-6 HXT Family 566784 Cells 40nm Technology 1V 1923-Pin FCBGA Product overview: XC6VHX565T-2FFG1923E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX565T-2FFG1 923E can be used for catalog matching and distributor lookup.

IC FPGA 720 I/O 1923FCBGA / FPGA Virtex®-6 HXT Family 566784 Cells 40nm Technology 1V 1923-Pin FCBGA Product overview: XC6VHX565T-2FFG1923E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX565T-2FFG1923E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799929-XC6VHX565T-2FFG1923E 696-XC6VHX565T-2FFG1923E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FFG1923E 1V FPGA Programmable Logic Device
Logic Cells / Logic Blocks 566784 566784
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details