Xilinx, Inc. 1V FPGA Programmable Logic Device XC6VHX565T-2FF1924E

Description
FPGA Virtex-6 HXT 566784 Cells 40nm (CMOS) Technology 1V 1924-Pin FCBGA Product overview: XC6VHX565T-2FF1924E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX565T-2FF19 24E can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-6 HXT 566784 Cells 40nm (CMOS) Technology 1V 1924-Pin FCBGA Product overview: XC6VHX565T-2FF1924E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX565T-2FF19 24E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC6VHX565T-2FF1924E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC6VHX565T-2FF1924E
1V FPGA Programmable Logic Device 696-XC6VHX565T-2FF1924E
FPGA Virtex-6 HXT 566784 Cells 40nm (CMOS) Technology 1V 1924-Pin FCBGA Product overview: XC6VHX565T-2FF1924E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX565T-2FF19 24E can be used for catalog matching and distributor lookup.

FPGA Virtex-6 HXT 566784 Cells 40nm (CMOS) Technology 1V 1924-Pin FCBGA Product overview: XC6VHX565T-2FF1924E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX565T-2FF1924E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FF1924E - 1216510-XC6VHX565T-2FF1924E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FF1924E
1216510-XC6VHX565T-2FF1924E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FF1924E 1216510-XC6VHX565T-2FF1924E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216510-XC6VHX565T-2 FF1924E Operating Supply Voltage: 1 V RAM Size: 4 MB Number of Logic Elements/Cells: 566784 Propagation Delay: 220 ps Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VHX565T2FF1924E; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 640 Number of Logic Blocks (LABs): 44280 Max Operating Temperature: 100 °C Speed Grade: 2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216510-XC6VHX565T-2FF1924E
Operating Supply Voltage: 1 V
RAM Size: 4 MB
Number of Logic Elements/Cells: 566784
Propagation Delay: 220 ps
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC6VHX565T2FF1924E;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 640
Number of Logic Blocks (LABs): 44280
Max Operating Temperature: 100 °C
Speed Grade: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6VHX565T-2FF1924E 1216510-XC6VHX565T-2FF1924E
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FF1924E
Logic Cells / Logic Blocks 566784 566784
Package Type Other; FCBGA Other; FCBGA
User I/Os 640 pins
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-3 - 918406-EPF10K100BQC240-3 - Win Source Electronics
Specs
Package Type QFP; Other; 240-PQFP (32x32)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details