Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FF1924C XC6VHX565T-2FF1924C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229518-XC6VHX565T-2 FF1924C Operating Supply Voltage: 1 V RAM Size: 4 MB Number of Logic Elements/Cells: 566784 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VHX565T2FF1924C; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 640 Number of Logic Blocks (LABs): 44280 Max Operating Temperature: 85 °C Speed Grade: 2
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229518-XC6VHX565T-2 FF1924C Operating Supply Voltage: 1 V RAM Size: 4 MB Number of Logic Elements/Cells: 566784 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VHX565T2FF1924C; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 640 Number of Logic Blocks (LABs): 44280 Max Operating Temperature: 85 °C Speed Grade: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FF1924C - 1229518-XC6VHX565T-2FF1924C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FF1924C
1229518-XC6VHX565T-2FF1924C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FF1924C 1229518-XC6VHX565T-2FF1924C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229518-XC6VHX565T-2 FF1924C Operating Supply Voltage: 1 V RAM Size: 4 MB Number of Logic Elements/Cells: 566784 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VHX565T2FF1924C; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 640 Number of Logic Blocks (LABs): 44280 Max Operating Temperature: 85 °C Speed Grade: 2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229518-XC6VHX565T-2FF1924C
Operating Supply Voltage: 1 V
RAM Size: 4 MB
Number of Logic Elements/Cells: 566784
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC6VHX565T2FF1924C;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 640
Number of Logic Blocks (LABs): 44280
Max Operating Temperature: 85 °C
Speed Grade: 2

Buy Now
1V FPGA Programmable Logic Device - 696-XC6VHX565T-2FF1924C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC6VHX565T-2FF1924C
1V FPGA Programmable Logic Device 696-XC6VHX565T-2FF1924C
FPGA Virtex-6 HXT Family 566784 Cells 40nm (CMOS) Technology 1V 1924-Pin FCBGA Product overview: XC6VHX565T-2FF1924C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX565T-2FF19 24C can be used for catalog matching and distributor lookup.

FPGA Virtex-6 HXT Family 566784 Cells 40nm (CMOS) Technology 1V 1924-Pin FCBGA Product overview: XC6VHX565T-2FF1924C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX565T-2FF1924C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1229518-XC6VHX565T-2FF1924C 696-XC6VHX565T-2FF1924C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX565T-2FF1924C 1V FPGA Programmable Logic Device
Logic Cells / Logic Blocks 566784 566784
Package Type Other; FCBGA Other; FCBGA
Logic Family CMOS
Unlock Full Specs
to access all available technical data