Virtex®-6 HXT Field Programmable Gate Array (FPGA) IC 720 28311552 382464 1924-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939589-XC6VHX380T-2F
Series: Virtex®-6 HXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 720 28311552 382464 1924-BBGA, FCBGA
Package: 1924-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 720
Family Name: XC6VHX380
Categories: Integrated Circuits (ICs)
Case / Package: 1924-FCBGA (45x45)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1782, XC6VHX380T-2FFG1923C
IC FPGA 720 I/O 1924FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1782-ND | 939589-XC6VHX380T-2FFG1923C | XC6VHX380T-2FFG1923C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX380T-2FFG1923C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1924-BBGA, FCBGA | Other; 1924-FCBGA (45x45) |