Xilinx, Inc. 1V BGA FPGA Programmable Logic Device XC6VHX380T-2FF1154I

Description
FPGA Virtex-6 HXT 382464 Cells 40nm (CMOS) Technology 1V 1154-Pin FC-BGA Product overview: XC6VHX380T-2FF1154I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX380T-2FF11 54I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Virtex-6 HXT 382464 Cells 40nm (CMOS) Technology 1V 1154-Pin FC-BGA Product overview: XC6VHX380T-2FF1154I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX380T-2FF11 54I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1V BGA FPGA Programmable Logic Device - 696-XC6VHX380T-2FF1154I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V BGA FPGA Programmable Logic Device
696-XC6VHX380T-2FF1154I
1V BGA FPGA Programmable Logic Device 696-XC6VHX380T-2FF1154I
FPGA Virtex-6 HXT 382464 Cells 40nm (CMOS) Technology 1V 1154-Pin FC-BGA Product overview: XC6VHX380T-2FF1154I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX380T-2FF11 54I can be used for catalog matching and distributor lookup.

FPGA Virtex-6 HXT 382464 Cells 40nm (CMOS) Technology 1V 1154-Pin FC-BGA Product overview: XC6VHX380T-2FF1154I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VHX380T-2FF1154I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX380T-2FF1154I - 1032585-XC6VHX380T-2FF1154I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX380T-2FF1154I
1032585-XC6VHX380T-2FF1154I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX380T-2FF1154I 1032585-XC6VHX380T-2FF1154I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032585-XC6VHX380T-2 FF1154I Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 3.4 MB Number of Logic Elements/Cells: 382464 Propagation Delay: 220 ps Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7K410T-1FBG676I; XC7K410T-1FFG676I; XC7K410T-2FBG676IXC6 VHX380T2FF1154I; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of I/Os: 320 Number of Logic Blocks (LABs): 29880 Speed Grade: 2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032585-XC6VHX380T-2FF1154I
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 3.4 MB
Number of Logic Elements/Cells: 382464
Propagation Delay: 220 ps
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC7K410T-1FBG676I; XC7K410T-1FFG676I; XC7K410T-2FBG676IXC6VHX380T2FF1154I;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of I/Os: 320
Number of Logic Blocks (LABs): 29880
Speed Grade: 2

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VHX380T-2FF1154I
FPGA - Field Programmable Gate Array XC6VHX380T-2FF1154I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6VHX380T-2FF1154I 1032585-XC6VHX380T-2FF1154I XC6VHX380T-2FF1154I
Product Name 1V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VHX380T-2FF1154I FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 382464 382464
Package Type Other; FCBGA Other; FCBGA
User I/Os 320 pins
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details