Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6VCX75T-2FFG784I

Description
Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VCX75T-2FFG784I-ND
FPGAs (Field Programmable Gate Array) XC6VCX75T-2FFG784I-ND
Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA

Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784I - 813190-XC6VCX75T-2FFG784I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784I
813190-XC6VCX75T-2FFG784I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784I 813190-XC6VCX75T-2FFG784I
Manufacturer: Xilinx Inc. Win Source Part Number: 813190-XC6VCX75T-2FF G784I Packaging: Tray Mounting Style: SMD Number of I/O: 360 Number of LABs/CLBs: 5820 Number of Logic Elements/Cells: 74496 Total RAM Bits: 5750784 Supplier Device Package: 784-FCBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 784-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC6VCX75T

Manufacturer: Xilinx Inc.
Win Source Part Number: 813190-XC6VCX75T-2FFG784I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 360
Number of LABs/CLBs: 5820
Number of Logic Elements/Cells: 74496
Total RAM Bits: 5750784
Supplier Device Package: 784-FCBGA (29x29)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 784-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC6VCX75T

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VCX75T-2FFG784I
FPGA - Field Programmable Gate Array XC6VCX75T-2FFG784I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VCX75T-2FFG784I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VCX75T-2FFG784I
IC FPGA 360 I/O 784FCBGA

IC FPGA 360 I/O 784FCBGA

Supplier's Site
IC FPGA 360 I/O 784FCBGA - 903-XC6VCX75T-2FFG784I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 360 I/O 784FCBGA
903-XC6VCX75T-2FFG784I
IC FPGA 360 I/O 784FCBGA 903-XC6VCX75T-2FFG784I
IC FPGA 360 I/O 784FCBGA

IC FPGA 360 I/O 784FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6VCX75T-2FFG784I-ND 813190-XC6VCX75T-2FFG784I XC6VCX75T-2FFG784I XC6VCX75T-2FFG784I 903-XC6VCX75T-2FFG784I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 360 I/O 784FCBGA
Package Type Other; 784-BBGA, FCBGA Other; 784-BBGA, FCBGA
Pins 784 784
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 74496 74496
Supply Voltage Other; 0.95V ~ 1.05V Other Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details