Xilinx, Inc. 1V BGA FPGA Programmable Logic Device XC6VCX75T-2FFG784C

Description
FPGA Virtex-6 CXT Family 74496 Cells 40nm (CMOS) Technology 1V 784-Pin FC-BGA Product overview: XC6VCX75T-2FFG784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX75T-2FFG78 4C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-6 CXT Family 74496 Cells 40nm (CMOS) Technology 1V 784-Pin FC-BGA Product overview: XC6VCX75T-2FFG784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX75T-2FFG78 4C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V BGA FPGA Programmable Logic Device - 696-XC6VCX75T-2FFG784C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V BGA FPGA Programmable Logic Device
696-XC6VCX75T-2FFG784C
1V BGA FPGA Programmable Logic Device 696-XC6VCX75T-2FFG784C
FPGA Virtex-6 CXT Family 74496 Cells 40nm (CMOS) Technology 1V 784-Pin FC-BGA Product overview: XC6VCX75T-2FFG784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX75T-2FFG78 4C can be used for catalog matching and distributor lookup.

FPGA Virtex-6 CXT Family 74496 Cells 40nm (CMOS) Technology 1V 784-Pin FC-BGA Product overview: XC6VCX75T-2FFG784C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX75T-2FFG784C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784C - 1213536-XC6VCX75T-2FFG784C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784C
1213536-XC6VCX75T-2FFG784C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784C 1213536-XC6VCX75T-2FFG784C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213536-XC6VCX75T-2F FG784C Operating Supply Voltage: 1 V RAM Size: 702 kB Number of Pins: 784 Number of Logic Elements/Cells: 74496 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VCX75T2FFG784C; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 360 Number of Logic Blocks (LABs): 5820 Max Operating Temperature: 85 °C Speed Grade: 2 Number of Registers: 93120

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213536-XC6VCX75T-2FFG784C
Operating Supply Voltage: 1 V
RAM Size: 702 kB
Number of Pins: 784
Number of Logic Elements/Cells: 74496
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC6VCX75T2FFG784C;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 360
Number of Logic Blocks (LABs): 5820
Max Operating Temperature: 85 °C
Speed Grade: 2
Number of Registers: 93120

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6VCX75T-2FFG784C 1213536-XC6VCX75T-2FFG784C
Product Name 1V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-2FFG784C
Logic Cells / Logic Blocks 74496 74496
Registers 93120 93120
Package Type Other; FCBGA Other; FCBGA
Pins 784 784
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-1 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details