Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-1FFG784C XC6VCX75T-1FFG784C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799928-XC6VCX75T-1FF G784C Series: Virtex-6 CXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 5820 Number of Logic Elements/Cells: 74496 Total RAM Bits: 5750784 Family Name: XC6VCX75T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VCX75T-1FFG784I; XC6VCX75T-1FF784I; Introduction Date: February 05, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799928-XC6VCX75T-1FF G784C Series: Virtex-6 CXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 5820 Number of Logic Elements/Cells: 74496 Total RAM Bits: 5750784 Family Name: XC6VCX75T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VCX75T-1FFG784I; XC6VCX75T-1FF784I; Introduction Date: February 05, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-1FFG784C - 799928-XC6VCX75T-1FFG784C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-1FFG784C
799928-XC6VCX75T-1FFG784C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-1FFG784C 799928-XC6VCX75T-1FFG784C
Manufacturer: Xilinx Inc. Win Source Part Number: 799928-XC6VCX75T-1FF G784C Series: Virtex-6 CXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 784-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 5820 Number of Logic Elements/Cells: 74496 Total RAM Bits: 5750784 Family Name: XC6VCX75T Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): XC6VCX75T-1FFG784I; XC6VCX75T-1FF784I; Introduction Date: February 05, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799928-XC6VCX75T-1FFG784C
Series: Virtex-6 CXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 784-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 360
Number of LABs/CLBs: 5820
Number of Logic Elements/Cells: 74496
Total RAM Bits: 5750784
Family Name: XC6VCX75T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 784-FCBGA (29x29)
Alternative Parts (Cross-Reference): XC6VCX75T-1FFG784I; XC6VCX75T-1FF784I;
Introduction Date: February 05, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VCX75T-1FFG784C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VCX75T-1FFG784C-ND
FPGAs (Field Programmable Gate Array) XC6VCX75T-1FFG784C-ND
Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA

Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 360 5750784 74496 784-BBGA, FCBGA

Buy Now Datasheet
IC FPGA 360 I/O 784FCBGA - 903-XC6VCX75T-1FFG784C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 360 I/O 784FCBGA
903-XC6VCX75T-1FFG784C
IC FPGA 360 I/O 784FCBGA 903-XC6VCX75T-1FFG784C
IC FPGA 360 I/O 784FCBGA

IC FPGA 360 I/O 784FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-1FFG784C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VCX75T-1FFG784C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VCX75T-1FFG784C
IC FPGA 360 I/O 784FCBGA

IC FPGA 360 I/O 784FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VCX75T-1FFG784C
FPGA - Field Programmable Gate Array XC6VCX75T-1FFG784C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799928-XC6VCX75T-1FFG784C XC6VCX75T-1FFG784C-ND 903-XC6VCX75T-1FFG784C XC6VCX75T-1FFG784C XC6VCX75T-1FFG784C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX75T-1FFG784C FPGAs (Field Programmable Gate Array) IC FPGA 360 I/O 784FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 74496 74496
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other; 1V Other
Package Type Other; 784-BBGA, FCBGA Other; 784-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details